Vishay Precision Group Precision Resistors .045 OHM 1% 3W LVR03R0450FE12

Description
Precision Resistors .045ohm 1% 3W
Request a Quote
Description
Precision Resistors .045ohm 1% 3W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Resistors .045 OHM 1% 3W - LVR03R0450FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Precision Resistors .045 OHM 1% 3W
LVR03R0450FE12
Precision Resistors .045 OHM 1% 3W LVR03R0450FE12
Precision Resistors .045ohm 1% 3W

Precision Resistors .045ohm 1% 3W

Supplier's Site
Lvr-3 .045 1% E12 E3 Vishay - 51P4846 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .045 1% E12 E3 Vishay
51P4846
Lvr-3 .045 1% E12 E3 Vishay 51P4846
LVR-3 .045 1% E12 e3

LVR-3 .045 1% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0450FE12 51P4846
Product Name Precision Resistors .045 OHM 1% 3W Lvr-3 .045 1% E12 E3 Vishay
Resistance Range 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details