Vishay Precision Group Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0400JS73

Description
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0400JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0400JS73
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0400JS73
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .04 5% S73 Vishay - 45C6066 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .04 5% S73 Vishay
45C6066
Lvr-3 .04 5% S73 Vishay 45C6066
LVR-3 .04 5% S73

LVR-3 .04 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0400JS73 45C6066
Product Name Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .04 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details