Vishay Precision Group Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0370FS73

Description
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0370FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0370FS73
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0370FS73
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .037 1% S73 Vishay - 45C6041 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .037 1% S73 Vishay
45C6041
Lvr-3 .037 1% S73 Vishay 45C6041
LVR-3 .037 1% S73

LVR-3 .037 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0370FS73 45C6041
Product Name Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .037 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details