Vishay Precision Group Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0330FB12

Description
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0330FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0330FB12
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0330FB12
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr Wirewound Resistors, Lvr-3 .033 1% B12 Vishay - 45C6032 - Newark, An Avnet Company
Chicago, IL, United States
Lvr Wirewound Resistors, Lvr-3 .033 1% B12 Vishay
45C6032
Lvr Wirewound Resistors, Lvr-3 .033 1% B12 Vishay 45C6032
LVR WIREWOUND RESISTORS, LVR-3 .033 1% B12

LVR WIREWOUND RESISTORS, LVR-3 .033 1% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0330FB12 45C6032
Product Name Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk Lvr Wirewound Resistors, Lvr-3 .033 1% B12 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details