Vishay Precision Group Res Metal Strip 30m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0300HR16

Description
Res Metal Strip 30m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 30m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 30m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R0300HR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 30m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R0300HR16
Res Metal Strip 30m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0300HR16
Res Metal Strip 30m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 30m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.03 Ohm, +/3% Vishay - 45C6025 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.03 Ohm, +/3% Vishay
45C6025
Lvr03, 0.03 Ohm, +/3% Vishay 45C6025
LVR03, 0.03 Ohm, +/- 3%

LVR03, 0.03 Ohm, +/- 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0300HR16 45C6025
Product Name Res Metal Strip 30m Ohm 3% 3W AXL Thru-Hole T/R Lvr03, 0.03 Ohm, +/3% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details