Vishay Intertechnology, Inc. RES .03 OHM 1% 3W METAL STRIP LVR03R0300FE70

Description
RES .03ohm 1% 3W METAL STRIP
Request a Quote Datasheet
Description
RES .03ohm 1% 3W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .03 OHM 1% 3W METAL STRIP - LVR03R0300FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .03 OHM 1% 3W METAL STRIP
LVR03R0300FE70
RES .03 OHM 1% 3W METAL STRIP LVR03R0300FE70
RES .03ohm 1% 3W METAL STRIP

RES .03ohm 1% 3W METAL STRIP

Supplier's Site
Through Hole Resistors - 541-LVR03R0300FE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-LVR03R0300FE70TR-ND
Through Hole Resistors 541-LVR03R0300FE70TR-ND
30 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

30 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number LVR03R0300FE70 541-LVR03R0300FE70TR-ND
Product Name RES .03 OHM 1% 3W METAL STRIP Through Hole Resistors
Resistance Range 0.0300 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTPR91JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers