Vishay Precision Group Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0280FS73

Description
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0280FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0280FS73
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0280FS73
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .028 1% S73 Vishay - 45C6014 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .028 1% S73 Vishay
45C6014
Lvr-3 .028 1% S73 Vishay 45C6014
LVR-3 .028 1% S73

LVR-3 .028 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0280FS73 45C6014
Product Name Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .028 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details