Vishay Precision Group Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0270FB12

Description
Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0270FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0270FB12
Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0270FB12
Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .027 1% B12 Vishay - 28M6245 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .027 1% B12 Vishay
28M6245
Lvr-3 .027 1% B12 Vishay 28M6245
LVR-3 .027 1% B12

LVR-3 .027 1% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0270FB12 28M6245
Product Name Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .027 1% B12 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details