Vishay Precision Group 3W,.025,5%,T/R,HAZMAT LVR03R0250JE70

Description
3W,.025,5%,T/R,HAZMA T
Request a Quote
Description
3W,.025,5%,T/R,HAZMA T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,.025,5%,T/R,HAZMAT - LVR03R0250JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.025,5%,T/R,HAZMAT
LVR03R0250JE70
3W,.025,5%,T/R,HAZMAT LVR03R0250JE70
3W,.025,5%,T/R,HAZMA T

3W,.025,5%,T/R,HAZMAT

Supplier's Site
Lvr-3 .025 5% E70 E3 Vishay - 51P4787 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .025 5% E70 E3 Vishay
51P4787
Lvr-3 .025 5% E70 E3 Vishay 51P4787
LVR-3 .025 5% E70 e3

LVR-3 .025 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0250JE70 51P4787
Product Name 3W,.025,5%,T/R,HAZMAT Lvr-3 .025 5% E70 E3 Vishay
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details