Vishay Precision Group Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole LVR03R0240FB12

Description
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole
Request a Quote
Description
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole - LVR03R0240FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole
LVR03R0240FB12
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole LVR03R0240FB12
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole

Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole

Supplier's Site
Lvr03, 0.024 Ohm, +/1% Vishay - 45C5981 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.024 Ohm, +/1% Vishay
45C5981
Lvr03, 0.024 Ohm, +/1% Vishay 45C5981
LVR03, 0.024 Ohm, +/- 1%

LVR03, 0.024 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0240FB12 45C5981
Product Name Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole Lvr03, 0.024 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers