Vishay Precision Group Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0226FE70

Description
Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0226FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0226FE70
Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0226FE70
Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .0226 1% E70 E3 Vishay - 51P4766 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0226 1% E70 E3 Vishay
51P4766
Lvr-3 .0226 1% E70 E3 Vishay 51P4766
LVR-3 .0226 1% E70 e3

LVR-3 .0226 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0226FE70 51P4766
Product Name Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .0226 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details