Vishay Precision Group Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0226FE12

Description
Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0226FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0226FE12
Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0226FE12
Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .0226 1% E12 E3 Vishay - 51P4765 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0226 1% E12 E3 Vishay
51P4765
Lvr-3 .0226 1% E12 E3 Vishay 51P4765
LVR-3 .0226 1% e12 E3

LVR-3 .0226 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0226FE12 51P4765
Product Name Res Metal Strip 22.6m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .0226 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details