Vishay Precision Group Res Metal Strip 22.1m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0221JE70

Description
Res Metal Strip 22.1m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 22.1m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 22.1m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0221JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 22.1m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0221JE70
Res Metal Strip 22.1m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0221JE70
Res Metal Strip 22.1m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 22.1m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .0221 5% E70 E3 Vishay - 51P4764 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0221 5% E70 E3 Vishay
51P4764
Lvr-3 .0221 5% E70 E3 Vishay 51P4764
LVR-3 .0221 5% E70 e3

LVR-3 .0221 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0221JE70 51P4764
Product Name Res Metal Strip 22.1m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .0221 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details