Vishay Precision Group 3W,.022,5%,T/R LVR03R0220JS73

Description
3W,.022,5%,T/R
Request a Quote
Description
3W,.022,5%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,.022,5%,T/R - LVR03R0220JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.022,5%,T/R
LVR03R0220JS73
3W,.022,5%,T/R LVR03R0220JS73
3W,.022,5%,T/R

3W,.022,5%,T/R

Supplier's Site
Lvr-3 .022 5% S73 Vishay - 45C5975 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .022 5% S73 Vishay
45C5975
Lvr-3 .022 5% S73 Vishay 45C5975
LVR-3 .022 5% S73

LVR-3 .022 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0220JS73 45C5975
Product Name 3W,.022,5%,T/R Lvr-3 .022 5% S73 Vishay
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details