Vishay Precision Group Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0200JS70

Description
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0200JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0200JS70
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0200JS70
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .02 5% S70 Vishay - 45C5965 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .02 5% S70 Vishay
45C5965
Lvr-3 .02 5% S70 Vishay 45C5965
LVR-3 .02 5% S70

LVR-3 .02 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0200JS70 45C5965
Product Name Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .02 5% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details