Vishay Precision Group Res Metal Strip 20m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0200HS73

Description
Res Metal Strip 20m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 20m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R0200HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R0200HS73
Res Metal Strip 20m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0200HS73
Res Metal Strip 20m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 20m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .02 3% S73 Vishay - 45C5962 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .02 3% S73 Vishay
45C5962
Lvr-3 .02 3% S73 Vishay 45C5962
LVR-3 .02 3% S73

LVR-3 .02 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0200HS73 45C5962
Product Name Res Metal Strip 20m Ohm 3% 3W AXL Thru-Hole T/R Lvr-3 .02 3% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details