Vishay Precision Group Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0200FR16

Description
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0200FR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0200FR16
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0200FR16
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.02 Ohm, +/1% Vishay - 45C5950 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.02 Ohm, +/1% Vishay
45C5950
Lvr03, 0.02 Ohm, +/1% Vishay 45C5950
LVR03, 0.02 Ohm, +/- 1%

LVR03, 0.02 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0200FR16 45C5950
Product Name Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R Lvr03, 0.02 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers