Vishay Precision Group Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0200FE16

Description
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0200FE16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0200FE16
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0200FE16
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .02 1% E16 E3 Vishay - 51P4753 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .02 1% E16 E3 Vishay
51P4753
Lvr-3 .02 1% E16 E3 Vishay 51P4753
LVR-3 .02 1% E16 e3

LVR-3 .02 1% E16 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0200FE16 51P4753
Product Name Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .02 1% E16 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details