Vishay Precision Group Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0180FS73

Description
Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0180FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0180FS73
Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0180FS73
Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .018 1% S73 Vishay - 28M6241 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .018 1% S73 Vishay
28M6241
Lvr-3 .018 1% S73 Vishay 28M6241
LVR-3 .018 1% S73

LVR-3 .018 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0180FS73 28M6241
Product Name Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .018 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details