Vishay Precision Group Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0180FE70

Description
Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0180FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0180FE70
Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0180FE70
Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .018 1% E70 E3 Vishay - 51P4750 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .018 1% E70 E3 Vishay
51P4750
Lvr-3 .018 1% E70 E3 Vishay 51P4750
LVR-3 .018 1% E70 e3

LVR-3 .018 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0180FE70 51P4750
Product Name Res Metal Strip 18m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .018 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details