Vishay Precision Group Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0150JR16

Description
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0150JR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0150JR16
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0150JR16
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.015 Ohm, +/5% Vishay - 45C5942 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.015 Ohm, +/5% Vishay
45C5942
Lvr03, 0.015 Ohm, +/5% Vishay 45C5942
LVR03, 0.015 Ohm, +/- 5%

LVR03, 0.015 Ohm, +/- 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0150JR16 45C5942
Product Name Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R Lvr03, 0.015 Ohm, +/5% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details