Vishay Precision Group Res Metal Strip 12m Ohm 1% 3W AXL Thru-Hole LVR03R0120FB12

Description
Res Metal Strip 12m Ohm 1% 3W AXL Thru-Hole
Request a Quote
Description
Res Metal Strip 12m Ohm 1% 3W AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 12m Ohm 1% 3W AXL Thru-Hole - LVR03R0120FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 12m Ohm 1% 3W AXL Thru-Hole
LVR03R0120FB12
Res Metal Strip 12m Ohm 1% 3W AXL Thru-Hole LVR03R0120FB12
Res Metal Strip 12m Ohm 1% 3W AXL Thru-Hole

Res Metal Strip 12m Ohm 1% 3W AXL Thru-Hole

Supplier's Site
Lvr-3 .012 1% B12 Vishay - 28M6237 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .012 1% B12 Vishay
28M6237
Lvr-3 .012 1% B12 Vishay 28M6237
LVR-3 .012 1% B12

LVR-3 .012 1% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0120FB12 28M6237
Product Name Res Metal Strip 12m Ohm 1% 3W AXL Thru-Hole Lvr-3 .012 1% B12 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details