Vishay Precision Group Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0100HR16

Description
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R0100HR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R0100HR16
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0100HR16
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.01 Ohm, +/3% Vishay - 45C5902 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.01 Ohm, +/3% Vishay
45C5902
Lvr03, 0.01 Ohm, +/3% Vishay 45C5902
LVR03, 0.01 Ohm, +/- 3%

LVR03, 0.01 Ohm, +/- 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0100HR16 45C5902
Product Name Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R Lvr03, 0.01 Ohm, +/3% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details