Vishay Precision Group Through Hole Resistors - LVR03R0100FE12 LVR03R0100FE12

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073077-LVR03R0100FE 12 Packaging: Bulk Termination: Axial Length: 14.22 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 350 ppm/°C Military Standard: Not Composition: Metal Strip, Wirewound Resistance: 10 MΩ Power Rating: 3 W Number of Pins: 2 Diameter: 5.21 mm Categories: Through Hole Resistors Case / Package: Molded Alternative Parts (Cross-Reference): LVR05R0100FE73; LVR01R0100FE12; LVR01R0100FB12; MR3JT10L0LVR03R0100F E12.; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Lead Diameter: 813 µm
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073077-LVR03R0100FE 12 Packaging: Bulk Termination: Axial Length: 14.22 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 350 ppm/°C Military Standard: Not Composition: Metal Strip, Wirewound Resistance: 10 MΩ Power Rating: 3 W Number of Pins: 2 Diameter: 5.21 mm Categories: Through Hole Resistors Case / Package: Molded Alternative Parts (Cross-Reference): LVR05R0100FE73; LVR01R0100FE12; LVR01R0100FB12; MR3JT10L0LVR03R0100F E12.; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Lead Diameter: 813 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LVR03R0100FE12 - 1073077-LVR03R0100FE12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - LVR03R0100FE12
1073077-LVR03R0100FE12
Through Hole Resistors - LVR03R0100FE12 1073077-LVR03R0100FE12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073077-LVR03R0100FE 12 Packaging: Bulk Termination: Axial Length: 14.22 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 350 ppm/°C Military Standard: Not Composition: Metal Strip, Wirewound Resistance: 10 MΩ Power Rating: 3 W Number of Pins: 2 Diameter: 5.21 mm Categories: Through Hole Resistors Case / Package: Molded Alternative Parts (Cross-Reference): LVR05R0100FE73; LVR01R0100FE12; LVR01R0100FB12; MR3JT10L0LVR03R0100F E12.; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Lead Diameter: 813 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073077-LVR03R0100FE12
Packaging: Bulk
Termination: Axial
Length: 14.22 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 350 ppm/°C
Military Standard: Not
Composition: Metal Strip, Wirewound
Resistance: 10 MΩ
Power Rating: 3 W
Number of Pins: 2
Diameter: 5.21 mm
Categories: Through Hole Resistors
Case / Package: Molded
Alternative Parts (Cross-Reference): LVR05R0100FE73; LVR01R0100FE12; LVR01R0100FB12; MR3JT10L0LVR03R0100FE12.;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Lead Diameter: 813 µm

Buy Now
Wirewound Resistors .01ohms 1% 3watts Product overview: LVR03R0100FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR03R0100FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors .01ohms 1% 3watts Product overview: LVR03R0100FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR03R0100FE12 can be used for catalog matching and distributor lookup.

Supplier's Site
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT - LVR03R0100FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT
LVR03R0100FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT LVR03R0100FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.01ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.01ohm, THROUGH HOLE MOUNT

Supplier's Site
Wirewound Resistor, 0.01 Ohm, 3W, 1%; Resistance Vishay - 65K1705 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 3W, 1%; Resistance Vishay
65K1705
Wirewound Resistor, 0.01 Ohm, 3W, 1%; Resistance Vishay 65K1705
WIREWOUND RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military - 70201427 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military
70201427
Resistor;Wirewound;Res 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military 70201427
Resistor;Wirewound;R es 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military

Resistor;Wirewound;Res 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1073077-LVR03R0100FE12 53-LVR03R0100FE12 LVR03R0100FE12 65K1705 70201427
Product Name Through Hole Resistors - LVR03R0100FE12 Resistor RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT Wirewound Resistor, 0.01 Ohm, 3W, 1%; Resistance Vishay Resistor;Wirewound;Res 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military
Technology / Construction Wirewound METAL STRIP Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) ThroughHole Axial Leaded Axial Leads
Resistance Range 1.00E7 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 350 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details