Vishay Precision Group Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole T/R LVR038L000FS73

Description
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole T/R - LVR038L000FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole T/R
LVR038L000FS73
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole T/R LVR038L000FS73
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .008 1% S73 Vishay - 45C6282 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .008 1% S73 Vishay
45C6282
Lvr-3 .008 1% S73 Vishay 45C6282
LVR-3 .008 1% S73

LVR-3 .008 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR038L000FS73 45C6282
Product Name Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .008 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers