Vishay Precision Group Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk LVR038L000FE12

Description
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk - LVR038L000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk
LVR038L000FE12
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk LVR038L000FE12
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .008 1% E12 E3 Vishay - 51P5044 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .008 1% E12 E3 Vishay
51P5044
Lvr-3 .008 1% E12 E3 Vishay 51P5044
LVR-3 .008 1% e12 E3

LVR-3 .008 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR038L000FE12 51P5044
Product Name Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .008 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details