Vishay Precision Group Res Metal Strip 6.8m Ohm 1% 3W AXL Thru-Hole Bulk LVR036L800FE12

Description
Res Metal Strip 6.8m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 6.8m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 6.8m Ohm 1% 3W AXL Thru-Hole Bulk - LVR036L800FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 6.8m Ohm 1% 3W AXL Thru-Hole Bulk
LVR036L800FE12
Res Metal Strip 6.8m Ohm 1% 3W AXL Thru-Hole Bulk LVR036L800FE12
Res Metal Strip 6.8m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 6.8m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .0068 1% E12 E3 Vishay - 51P5032 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0068 1% E12 E3 Vishay
51P5032
Lvr-3 .0068 1% E12 E3 Vishay 51P5032
LVR-3 .0068 1% e12 E3

LVR-3 .0068 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR036L800FE12 51P5032
Product Name Res Metal Strip 6.8m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .0068 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details