Vishay Precision Group Res Metal Strip 6m Ohm 5% 3W AXL Thru-Hole T/R LVR036L000JS73

Description
Res Metal Strip 6m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 6m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 6m Ohm 5% 3W AXL Thru-Hole T/R - LVR036L000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 6m Ohm 5% 3W AXL Thru-Hole T/R
LVR036L000JS73
Res Metal Strip 6m Ohm 5% 3W AXL Thru-Hole T/R LVR036L000JS73
Res Metal Strip 6m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 6m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .006 5% S73 Vishay - 45C6270 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .006 5% S73 Vishay
45C6270
Lvr-3 .006 5% S73 Vishay 45C6270
LVR-3 .006 5% S73

LVR-3 .006 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR036L000JS73 45C6270
Product Name Res Metal Strip 6m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .006 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details