Vishay Precision Group Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole T/R LVR02R1500FS70

Description
Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole T/R - LVR02R1500FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole T/R
LVR02R1500FS70
Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole T/R LVR02R1500FS70
Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole T/R

Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole T/R

Supplier's Site
Lvr-2 .15 1% S70 Vishay - 45C5863 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-2 .15 1% S70 Vishay
45C5863
Lvr-2 .15 1% S70 Vishay 45C5863
LVR-2 .15 1% S70

LVR-2 .15 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R1500FS70 45C5863
Product Name Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole T/R Lvr-2 .15 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers