Vishay Precision Group Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole Bulk LVR02R1500FB12

Description
Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole Bulk - LVR02R1500FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole Bulk
LVR02R1500FB12
Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole Bulk LVR02R1500FB12
Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole Bulk

Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole Bulk

Supplier's Site
Lvr02, 0.15 Ohm, +/1% Vishay - 45C5862 - Newark, An Avnet Company
Chicago, IL, United States
Lvr02, 0.15 Ohm, +/1% Vishay
45C5862
Lvr02, 0.15 Ohm, +/1% Vishay 45C5862
LVR02, 0.15 Ohm, +/- 1%

LVR02, 0.15 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R1500FB12 45C5862
Product Name Res Metal Strip 150m Ohm 1% 2W AXL Thru-Hole Bulk Lvr02, 0.15 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details