Vishay Precision Group 2W,.1,1%,BULK LVR02R1000FB12

Description
2W,.1,1%,BULK
Request a Quote
Description
2W,.1,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2W,.1,1%,BULK - LVR02R1000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.1,1%,BULK
LVR02R1000FB12
2W,.1,1%,BULK LVR02R1000FB12
2W,.1,1%,BULK

2W,.1,1%,BULK

Supplier's Site
Lvr02, 0.1 Ohm, +/1% Vishay - 45C5850 - Newark, An Avnet Company
Chicago, IL, United States
Lvr02, 0.1 Ohm, +/1% Vishay
45C5850
Lvr02, 0.1 Ohm, +/1% Vishay 45C5850
LVR02, 0.1 Ohm, +/- 1%

LVR02, 0.1 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R1000FB12 45C5850
Product Name 2W,.1,1%,BULK Lvr02, 0.1 Ohm, +/1% Vishay
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details