Vishay Precision Group Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole T/R LVR02R0500FS70

Description
Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole T/R - LVR02R0500FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole T/R
LVR02R0500FS70
Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole T/R LVR02R0500FS70
Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole T/R

Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole T/R

Supplier's Site
Lvr-2 .05 1% S70 Vishay - 45C5838 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-2 .05 1% S70 Vishay
45C5838
Lvr-2 .05 1% S70 Vishay 45C5838
LVR-2 .05 1% S70

LVR-2 .05 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R0500FS70 45C5838
Product Name Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole T/R Lvr-2 .05 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details