Vishay Precision Group Precision Resistors .05 OHM 1% 2W LVR02R0500FE12

Description
Precision Resistors .05ohm 1% 2W
Request a Quote
Description
Precision Resistors .05ohm 1% 2W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Resistors .05 OHM 1% 2W - LVR02R0500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Precision Resistors .05 OHM 1% 2W
LVR02R0500FE12
Precision Resistors .05 OHM 1% 2W LVR02R0500FE12
Precision Resistors .05ohm 1% 2W

Precision Resistors .05ohm 1% 2W

Supplier's Site
Lvr-2 .05 1% E12 E3 Vishay - 64P3152 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-2 .05 1% E12 E3 Vishay
64P3152
Lvr-2 .05 1% E12 E3 Vishay 64P3152
LVR-2 .05 1% E12 e3

LVR-2 .05 1% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R0500FE12 64P3152
Product Name Precision Resistors .05 OHM 1% 2W Lvr-2 .05 1% E12 E3 Vishay
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details