Vishay Precision Group Res Metal Strip 23m Ohm 1% 2W AXL Thru-Hole Bulk LVR02R0230FB12

Description
Res Metal Strip 23m Ohm 1% 2W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 23m Ohm 1% 2W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 23m Ohm 1% 2W AXL Thru-Hole Bulk - LVR02R0230FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 23m Ohm 1% 2W AXL Thru-Hole Bulk
LVR02R0230FB12
Res Metal Strip 23m Ohm 1% 2W AXL Thru-Hole Bulk LVR02R0230FB12
Res Metal Strip 23m Ohm 1% 2W AXL Thru-Hole Bulk

Res Metal Strip 23m Ohm 1% 2W AXL Thru-Hole Bulk

Supplier's Site
Lvr02, 0.023 Ohm, +/1% Vishay - 45C5815 - Newark, An Avnet Company
Chicago, IL, United States
Lvr02, 0.023 Ohm, +/1% Vishay
45C5815
Lvr02, 0.023 Ohm, +/1% Vishay 45C5815
LVR02, 0.023 Ohm, +/- 1%

LVR02, 0.023 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R0230FB12 45C5815
Product Name Res Metal Strip 23m Ohm 1% 2W AXL Thru-Hole Bulk Lvr02, 0.023 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details