Vishay Precision Group Res Metal Strip 22m Ohm 5% 2W AXL Thru-Hole T/R LVR02R0220JS70

Description
Res Metal Strip 22m Ohm 5% 2W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 22m Ohm 5% 2W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 22m Ohm 5% 2W AXL Thru-Hole T/R - LVR02R0220JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 22m Ohm 5% 2W AXL Thru-Hole T/R
LVR02R0220JS70
Res Metal Strip 22m Ohm 5% 2W AXL Thru-Hole T/R LVR02R0220JS70
Res Metal Strip 22m Ohm 5% 2W AXL Thru-Hole T/R

Res Metal Strip 22m Ohm 5% 2W AXL Thru-Hole T/R

Supplier's Site
Lvr-2 .022 5% S70 Vishay - 45C5813 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-2 .022 5% S70 Vishay
45C5813
Lvr-2 .022 5% S70 Vishay 45C5813
LVR-2 .022 5% S70

LVR-2 .022 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R0220JS70 45C5813
Product Name Res Metal Strip 22m Ohm 5% 2W AXL Thru-Hole T/R Lvr-2 .022 5% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details