Vishay Precision Group 2W,.005,1%,BULK LVR025L000FB12

Description
2W,.005,1%,BULK
Request a Quote
Description
2W,.005,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2W,.005,1%,BULK - LVR025L000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.005,1%,BULK
LVR025L000FB12
2W,.005,1%,BULK LVR025L000FB12
2W,.005,1%,BULK

2W,.005,1%,BULK

Supplier's Site
Lvr-2 .005 1% B12 Vishay - 57J4850 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-2 .005 1% B12 Vishay
57J4850
Lvr-2 .005 1% B12 Vishay 57J4850
LVR-2 .005 1% B12

LVR-2 .005 1% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR025L000FB12 57J4850
Product Name 2W,.005,1%,BULK Lvr-2 .005 1% B12 Vishay
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers