Vishay Precision Group Res Metal Strip 68m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0680FS74

Description
Res Metal Strip 68m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 68m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 68m Ohm 1% 1W AXL Thru-Hole T/R - LVR01R0680FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 68m Ohm 1% 1W AXL Thru-Hole T/R
LVR01R0680FS74
Res Metal Strip 68m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0680FS74
Res Metal Strip 68m Ohm 1% 1W AXL Thru-Hole T/R

Res Metal Strip 68m Ohm 1% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .068 1% S74 Vishay - 45C5750 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .068 1% S74 Vishay
45C5750
Lvr-1 .068 1% S74 Vishay 45C5750
LVR-1 .068 1% S74

LVR-1 .068 1% S74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0680FS74 45C5750
Product Name Res Metal Strip 68m Ohm 1% 1W AXL Thru-Hole T/R Lvr-1 .068 1% S74 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details