Vishay Precision Group Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0600FS73

Description
Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R - LVR01R0600FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R
LVR01R0600FS73
Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0600FS73
Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R

Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .06 1% S73 Vishay - 45C5743 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .06 1% S73 Vishay
45C5743
Lvr-1 .06 1% S73 Vishay 45C5743
LVR-1 .06 1% S73

LVR-1 .06 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0600FS73 45C5743
Product Name Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R Lvr-1 .06 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details