Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.051 ohm, THROUGH HOLE MOUNT LVR01R0510JE12

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.051ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.051ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.051 ohm, THROUGH HOLE MOUNT - LVR01R0510JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.051 ohm, THROUGH HOLE MOUNT
LVR01R0510JE12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.051 ohm, THROUGH HOLE MOUNT LVR01R0510JE12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.051ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.051ohm, THROUGH HOLE MOUNT

Supplier's Site
Lvr-1 .051 5% E12 E3 Vishay - 51P4689 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .051 5% E12 E3 Vishay
51P4689
Lvr-1 .051 5% E12 E3 Vishay 51P4689
LVR-1 .051 5% e12 E3

LVR-1 .051 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0510JE12 51P4689
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.051 ohm, THROUGH HOLE MOUNT Lvr-1 .051 5% E12 E3 Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details