Vishay Precision Group Through Hole Resistors LVR01R0500FE70

Description
50 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
50 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LVRA-.05RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRA-.05RTR-ND
Through Hole Resistors LVRA-.05RTR-ND
50 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

50 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
0.05 OHM 1W Resistor - 53-LVR01R0500FE70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05 OHM 1W Resistor
53-LVR01R0500FE70
0.05 OHM 1W Resistor 53-LVR01R0500FE70
RES 0.05 OHM 1% 1W AXIAL WW Product overview: LVR01R0500FE70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR01R0500FE70 can be used for catalog matching and distributor lookup.

RES 0.05 OHM 1% 1W AXIAL WW Product overview: LVR01R0500FE70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR01R0500FE70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05 ohm, THROUGH HOLE MOUNT - LVR01R0500FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05 ohm, THROUGH HOLE MOUNT
LVR01R0500FE70
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05 ohm, THROUGH HOLE MOUNT LVR01R0500FE70
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05ohm, THROUGH HOLE MOUNT

Supplier's Site
Wirewound Resistor, R05, 1%, Axial; Resistance Vishay - 19X7142 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, R05, 1%, Axial; Resistance Vishay
19X7142
Wirewound Resistor, R05, 1%, Axial; Resistance Vishay 19X7142
WIREWOUND RESISTOR, R05, 1%, AXIAL; Resistance:0.05ohm; Product Range:LVR01 Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, R05, 1%, AXIAL; Resistance:0.05ohm; Product Range:LVR01 Series; Power Rating:1W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number LVRA-.05RTR-ND 53-LVR01R0500FE70 LVR01R0500FE70 19X7142
Product Name Through Hole Resistors 0.05 OHM 1W Resistor RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05 ohm, THROUGH HOLE MOUNT Wirewound Resistor, R05, 1%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial ThroughHole Axial Leaded
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 5-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details