Vishay Precision Group Res Metal Strip 40m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0400FS74

Description
Res Metal Strip 40m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 40m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 40m Ohm 1% 1W AXL Thru-Hole T/R - LVR01R0400FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 40m Ohm 1% 1W AXL Thru-Hole T/R
LVR01R0400FS74
Res Metal Strip 40m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0400FS74
Res Metal Strip 40m Ohm 1% 1W AXL Thru-Hole T/R

Res Metal Strip 40m Ohm 1% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .04 1% S74 Vishay - 45C5723 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .04 1% S74 Vishay
45C5723
Lvr-1 .04 1% S74 Vishay 45C5723
LVR-1 .04 1% S74

LVR-1 .04 1% S74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0400FS74 45C5723
Product Name Res Metal Strip 40m Ohm 1% 1W AXL Thru-Hole T/R Lvr-1 .04 1% S74 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details