Vishay Precision Group Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R LVR01R0330JS70

Description
Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R - LVR01R0330JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R
LVR01R0330JS70
Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R LVR01R0330JS70
Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R

Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .033 5% S70 Vishay - 45C5715 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .033 5% S70 Vishay
45C5715
Lvr-1 .033 5% S70 Vishay 45C5715
LVR-1 .033 5% S70

LVR-1 .033 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0330JS70 45C5715
Product Name Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R Lvr-1 .033 5% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details