Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.03 ohm, THROUGH HOLE MOUNT LVR01R0300FE12

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.03ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.03ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.03 ohm, THROUGH HOLE MOUNT - LVR01R0300FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.03 ohm, THROUGH HOLE MOUNT
LVR01R0300FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.03 ohm, THROUGH HOLE MOUNT LVR01R0300FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.03ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.03ohm, THROUGH HOLE MOUNT

Supplier's Site
Resistor Wirewound, 0.03 Ohm, 1W, 1%; Resistance Vishay - 41K9015 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.03 Ohm, 1W, 1%; Resistance Vishay
41K9015
Resistor Wirewound, 0.03 Ohm, 1W, 1%; Resistance Vishay 41K9015
RESISTOR WIREWOUND, 0.03 OHM, 1W, 1%; Resistance:0.03ohm; Product Range:LVR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.03 OHM, 1W, 1%; Resistance:0.03ohm; Product Range:LVR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0300FE12 41K9015
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.03 ohm, THROUGH HOLE MOUNT Resistor Wirewound, 0.03 Ohm, 1W, 1%; Resistance Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 0.0300 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details