Vishay Precision Group Res Metal Strip 25m Ohm 5% 1W AXL Thru-Hole Bulk LVR01R0250JE12

Description
Res Metal Strip 25m Ohm 5% 1W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 25m Ohm 5% 1W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 25m Ohm 5% 1W AXL Thru-Hole Bulk - LVR01R0250JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 25m Ohm 5% 1W AXL Thru-Hole Bulk
LVR01R0250JE12
Res Metal Strip 25m Ohm 5% 1W AXL Thru-Hole Bulk LVR01R0250JE12
Res Metal Strip 25m Ohm 5% 1W AXL Thru-Hole Bulk

Res Metal Strip 25m Ohm 5% 1W AXL Thru-Hole Bulk

Supplier's Site
Lvr-1 .025 5% E12 E3 Vishay - 51P4672 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .025 5% E12 E3 Vishay
51P4672
Lvr-1 .025 5% E12 E3 Vishay 51P4672
LVR-1 .025 5% e12 E3

LVR-1 .025 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0250JE12 51P4672
Product Name Res Metal Strip 25m Ohm 5% 1W AXL Thru-Hole Bulk Lvr-1 .025 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details