Vishay Precision Group Res Metal Strip 20m Ohm 5% 1W AXL Thru-Hole Bulk LVR01R0200JB12

Description
Res Metal Strip 20m Ohm 5% 1W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 20m Ohm 5% 1W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 5% 1W AXL Thru-Hole Bulk - LVR01R0200JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 5% 1W AXL Thru-Hole Bulk
LVR01R0200JB12
Res Metal Strip 20m Ohm 5% 1W AXL Thru-Hole Bulk LVR01R0200JB12
Res Metal Strip 20m Ohm 5% 1W AXL Thru-Hole Bulk

Res Metal Strip 20m Ohm 5% 1W AXL Thru-Hole Bulk

Supplier's Site
Lvr-1 .02 5% B12 Vishay - 28M6208 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .02 5% B12 Vishay
28M6208
Lvr-1 .02 5% B12 Vishay 28M6208
LVR-1 .02 5% B12

LVR-1 .02 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0200JB12 28M6208
Product Name Res Metal Strip 20m Ohm 5% 1W AXL Thru-Hole Bulk Lvr-1 .02 5% B12 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details