Vishay Precision Group Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0200HS74

Description
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R - LVR01R0200HS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R
LVR01R0200HS74
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0200HS74
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R

Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .02 3% S74 Vishay - 45C5695 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .02 3% S74 Vishay
45C5695
Lvr-1 .02 3% S74 Vishay 45C5695
LVR-1 .02 3% S74

LVR-1 .02 3% S74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0200HS74 45C5695
Product Name Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R Lvr-1 .02 3% S74 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details