Vishay Precision Group Res Metal Strip 20m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0200FS74

Description
Res Metal Strip 20m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 20m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 1% 1W AXL Thru-Hole T/R - LVR01R0200FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 1% 1W AXL Thru-Hole T/R
LVR01R0200FS74
Res Metal Strip 20m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0200FS74
Res Metal Strip 20m Ohm 1% 1W AXL Thru-Hole T/R

Res Metal Strip 20m Ohm 1% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .02 1% S74 Vishay - 45C5690 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .02 1% S74 Vishay
45C5690
Lvr-1 .02 1% S74 Vishay 45C5690
LVR-1 .02 1% S74

LVR-1 .02 1% S74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0200FS74 45C5690
Product Name Res Metal Strip 20m Ohm 1% 1W AXL Thru-Hole T/R Lvr-1 .02 1% S74 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details