Vishay Precision Group Res Metal Strip 15m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0150FS74

Description
Res Metal Strip 15m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 15m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 15m Ohm 1% 1W AXL Thru-Hole T/R - LVR01R0150FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 15m Ohm 1% 1W AXL Thru-Hole T/R
LVR01R0150FS74
Res Metal Strip 15m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0150FS74
Res Metal Strip 15m Ohm 1% 1W AXL Thru-Hole T/R

Res Metal Strip 15m Ohm 1% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .015 1% S74 Vishay - 45C5685 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .015 1% S74 Vishay
45C5685
Lvr-1 .015 1% S74 Vishay 45C5685
LVR-1 .015 1% S74

LVR-1 .015 1% S74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0150FS74 45C5685
Product Name Res Metal Strip 15m Ohm 1% 1W AXL Thru-Hole T/R Lvr-1 .015 1% S74 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details