Vishay Precision Group RES .01 OHM 1% 1W METAL STRIP LVR01R0100FE70

Description
RES .01ohm 1% 1W METAL STRIP
Request a Quote Datasheet
Description
RES .01ohm 1% 1W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .01 OHM 1% 1W METAL STRIP - LVR01R0100FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .01 OHM 1% 1W METAL STRIP
LVR01R0100FE70
RES .01 OHM 1% 1W METAL STRIP LVR01R0100FE70
RES .01ohm 1% 1W METAL STRIP

RES .01ohm 1% 1W METAL STRIP

Supplier's Site
Through Hole Resistors - LVRA-.01RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRA-.01RTR-ND
Through Hole Resistors LVRA-.01RTR-ND
10 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

10 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Wirewound, 0.01 Ohm, 1W, 1%, Full Reel; Resistance Vishay - 83R8318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.01 Ohm, 1W, 1%, Full Reel; Resistance Vishay
83R8318
Resistor, Wirewound, 0.01 Ohm, 1W, 1%, Full Reel; Resistance Vishay 83R8318
RESISTOR, WIREWOUND, 0.01 OHM, 1W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:LVR01 Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Qualification:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.01 OHM, 1W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:LVR01 Series; Power Rating:1W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Qualification:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.01 Ohm, 1W, 1%; Resistance Vishay - 51P4659 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 1W, 1%; Resistance Vishay
51P4659
Wirewound Resistor, 0.01 Ohm, 1W, 1%; Resistance Vishay 51P4659
WIREWOUND RESISTOR, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:LVR01 Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.85mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:LVR01 Series; Power Rating:1W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.85mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVR01R0100FE70 LVRA-.01RTR-ND 83R8318
Product Name RES .01 OHM 1% 1W METAL STRIP Through Hole Resistors Resistor, Wirewound, 0.01 Ohm, 1W, 1%, Full Reel; Resistance Vishay
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details