Vishay Precision Group Through Hole Resistors LTO150F47R00JTE3

Description
Vishay LTO150F47R00JTE3 Resistor
Request a Quote Datasheet
Description
Vishay LTO150F47R00JTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1809095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1809095
Through Hole Resistors 1809095
Vishay LTO150F47R00JTE3 Resistor

Vishay LTO150F47R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1809073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1809073
Through Hole Resistors 1809073
Vishay LTO150F47R00JTE3 Resistor

Vishay LTO150F47R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 716-1210-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-1210-ND
Through Hole Resistors 716-1210-ND
47 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

47 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 47R, To-247; Resistance Vishay - 59AC8517 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 47R, To-247; Resistance Vishay
59AC8517
Res, Aec-Q200, Thick Film, 47R, To-247; Resistance Vishay 59AC8517
RES, AEC-Q200, THICK FILM, 47R, TO-247; Resistance:47ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 47R, TO-247; Resistance:47ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1809095 716-1210-ND 59AC8517
Product Name Through Hole Resistors Through Hole Resistors Res, Aec-Q200, Thick Film, 47R, To-247; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-247 TO-247-2 TO-247
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details